Carling Technologies, Inc. Rotary Switches R135-BL

Description
Selector Switch Position
Request a Quote Datasheet
Description
Selector Switch Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 432-R135-BL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
432-R135-BL-ND
Rotary Switches 432-R135-BL-ND
Selector Switch Position

Selector Switch Position

Buy Now Datasheet
Switch, Rotary, Spst, 5A, 250V; No. Of Switch Positions Carling Technologies - 73J6824 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Spst, 5A, 250V; No. Of Switch Positions Carling Technologies
73J6824
Switch, Rotary, Spst, 5A, 250V; No. Of Switch Positions Carling Technologies 73J6824
SWITCH, ROTARY, SPST, 5A, 250V; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:250V; Product Range:R135 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SPST, 5A, 250V; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:250V; Product Range:R135 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
R135-BL
Rotary Switches R135-BL
Rotary Switches OFF-ON BLACK

Rotary Switches OFF-ON BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 432-R135-BL-ND 73J6824 R135-BL
Product Name Rotary Switches Switch, Rotary, Spst, 5A, 250V; No. Of Switch Positions Carling Technologies Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 5.0 amps 1.5 amps
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12ATW01-050 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details