Carling Technologies, Inc. Miniature Rocker Switch R Series

Description
The R-Series Curvette single pole rocker switches are aesthetically pleasing miniature snap-in switches. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are available in a range of momentary and maintained single throw or double throw circuits, terminations, and legend options. They are offered in a variety of rocker colors and styles, including our unique curved two-color molded Visi-Rocker® for low cost "ON" indication. They have a rated life of 50M cycles @ rated load.
Datasheet
Description
The R-Series Curvette single pole rocker switches are aesthetically pleasing miniature snap-in switches. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are available in a range of momentary and maintained single throw or double throw circuits, terminations, and legend options. They are offered in a variety of rocker colors and styles, including our unique curved two-color molded Visi-Rocker® for low cost "ON" indication. They have a rated life of 50M cycles @ rated load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Rocker Switch - R Series - Carling Technologies, Inc.
Plainville, CT, USA
Miniature Rocker Switch
R Series
Miniature Rocker Switch R Series
The R-Series Curvette single pole rocker switches are aesthetically pleasing miniature snap-in switches. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are available in a range of momentary and maintained single throw or double throw circuits, terminations, and legend options. They are offered in a variety of rocker colors and styles, including our unique curved two-color molded Visi-Rocker® for low cost "ON" indication. They have a rated life of 50M cycles @ rated load.

The R-Series Curvette single pole rocker switches are aesthetically pleasing miniature snap-in switches. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are available in a range of momentary and maintained single throw or double throw circuits, terminations, and legend options. They are offered in a variety of rocker colors and styles, including our unique curved two-color molded Visi-Rocker® for low cost "ON" indication. They have a rated life of 50M cycles @ rated load.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number R Series
Product Name Miniature Rocker Switch
Rocker Actuator Rocker (optional feature); Paddle (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Single Pole, Double Throw (optional feature)
Terminal Type Wire Leads (optional feature); Solder Terminals (optional feature); Quick Connect / Blade (optional feature)
Standards / Compliances CSA Certified; UL Listed
Features Imprinted Markings (optional feature); Wiping Contacts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1383V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details