Carling Technologies, Inc. Switch, Rocker, Spst, 15A, 250V, Black; Illumination Carling Technologies LTILA516SBLAMNBL

Description
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Of f; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Of f; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 15A, 250V, Black; Illumination Carling Technologies - 76K1037 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 250V, Black; Illumination Carling Technologies
76K1037
Switch, Rocker, Spst, 15A, 250V, Black; Illumination Carling Technologies 76K1037
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Of f; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 76K1037
Product Name Switch, Rocker, Spst, 15A, 250V, Black; Illumination Carling Technologies
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 7346918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Right angle pc pin
View Details