Carling Technologies, Inc. Switch, Rocker, SP Lighted in DP Base, 10 Amps @ 250VAC, Blk, Red Lens LTILA516MBLRCMBLXPP1

Description
LTIL Series Rocker and Paddle Switch, Quick Connect Termination This versatile offering includes international agency certifications and ratings to 26 A for select circuits Material contact is fine silver, silver cad-oxide It is a traditionally styled rocker switch, available in sealed or unsealed versions. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-series and L-series switches. The tippette seri
Description
LTIL Series Rocker and Paddle Switch, Quick Connect Termination This versatile offering includes international agency certifications and ratings to 26 A for select circuits Material contact is fine silver, silver cad-oxide It is a traditionally styled rocker switch, available in sealed or unsealed versions. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-series and L-series switches. The tippette seri

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, SP Lighted in DP Base, 10 Amps @ 250VAC, Blk, Red Lens - 70131711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, SP Lighted in DP Base, 10 Amps @ 250VAC, Blk, Red Lens
70131711
Switch, Rocker, SP Lighted in DP Base, 10 Amps @ 250VAC, Blk, Red Lens 70131711
LTIL Series Rocker and Paddle Switch, Quick Connect Termination This versatile offering includes international agency certifications and ratings to 26 A for select circuits Material contact is fine silver, silver cad-oxide It is a traditionally styled rocker switch, available in sealed or unsealed versions. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-series and L-series switches. The tippette seri

LTIL Series Rocker and Paddle Switch, Quick Connect Termination

  • This versatile offering includes international agency certifications and ratings to 26 A for select circuits
  • Material contact is fine silver, silver cad-oxide
    It is a traditionally styled rocker switch, available in sealed or unsealed versions. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-series and L-series switches. The tippette seri
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70131711
Product Name Switch, Rocker, SP Lighted in DP Base, 10 Amps @ 250VAC, Blk, Red Lens
Momentary Contact Switch Function On-None-Off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1210V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details