Carling Technologies, Inc. Full Sized Rocker Switch : Tippette LTIH Series

Description
The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.
Datasheet
Description
The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Sized Rocker Switch : Tippette - LTIH Series - Carling Technologies, Inc.
Plainville, CT, USA
Full Sized Rocker Switch : Tippette
LTIH Series
Full Sized Rocker Switch : Tippette LTIH Series
The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.

The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number LTIH Series
Product Name Full Sized Rocker Switch : Tippette
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw
Terminal Type Wire Leads; Solder Terminals; Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 7-1437595-0 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Wire Lugs
View Details
A8GS Remote Reset Rocker Switch - A8GS-S1303 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details