Carling Technologies, Inc. Tippette LTIG Series

Description
The LTIG-Series are double pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.
Datasheet
Description
The LTIG-Series are double pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tippette - LTIG Series - Carling Technologies, Inc.
Plainville, CT, USA
Tippette
LTIG Series
Tippette LTIG Series
The LTIG-Series are double pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.

The LTIG-Series are double pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors and styles, lens colors, lamp voltages, and terminations.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number LTIG Series
Product Name Tippette
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
Pole & Throw Specifications Double Pole, Single Throw (optional feature); Double Pole, Double Throw (optional feature)
Terminal Type Wire Leads (optional feature); Solder Terminals (optional feature); Screw Terminals (optional feature); Quick Connect / Blade (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 450-1667-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
A8L Miniature Rocker Switch - A8L-11-15N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
4 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details