Carling Technologies, Inc. Toggle Switches LT-1514-610-012

Description
Carling Technologies LT-1514-610-012
Request a Quote Datasheet
Description
Carling Technologies LT-1514-610-012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8811546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
8811546
Toggle Switches 8811546
Carling Technologies LT-1514-610-012

Carling Technologies LT-1514-610-012

Supplier's Site
Switch, Toggle, Lighted, ON-NONE-OFF, SCREW TerminalS, 12V INCANDESCENT - 70132012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Lighted, ON-NONE-OFF, SCREW TerminalS, 12V INCANDESCENT
70132012
Switch, Toggle, Lighted, ON-NONE-OFF, SCREW TerminalS, 12V INCANDESCENT 70132012
LT Series Toggle Switch Actuator style satin chrome LED lighting in 12 V The LT-Series illuminated toggle switches feature a three-color lighting sequence from a single lamp. These lighted toggles contain neoprene bushing seals for dust and moisture protection and provide a simple way to dress-up most any marine or transportation

LT Series Toggle Switch

  • Actuator style satin chrome
  • LED lighting in 12 V
    The LT-Series illuminated toggle switches feature a three-color lighting sequence from a single lamp. These lighted toggles contain neoprene bushing seals for dust and moisture protection and provide a simple way to dress-up most any marine or transportation
Supplier's Site
Shenzhen, China
Switches - Toggle Switches
LT-1514-610-012
Switches - Toggle Switches LT-1514-610-012
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
LT-1514-610-012
Toggle Switches LT-1514-610-012
Toggle Switches ON-NONE-OFF 12V

Toggle Switches ON-NONE-OFF 12V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 8811546 70132012 LT-1514-610-012 LT-1514-610-012
Product Name Toggle Switches Switch, Toggle, Lighted, ON-NONE-OFF, SCREW TerminalS, 12V INCANDESCENT Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-None-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Tab Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437562-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details