Carling Technologies, Inc. Switches - Rocker Switches L21D1AC01-A7Z00-000

Description
SWITCH ROCKER
Description
SWITCH ROCKER
Datasheet
Datasheet Summary
Powered by GS/AI

The Carling Technologies L-Series rocker switch, part number 89K2133, is a double pole, single throw (DPST) switch rated for 20A at 125VAC and 15A at 250VAC. It features a black actuator and is designed for panel mounting, fitting into standard mounting holes of 1.734 x 0.867 inches (44.0mm x 22.0mm). The switch is IP67 certified, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch operates effectively in a temperature range of -40°C to +85°C and is resistant to vibration, shock, moisture, and salt spray. It has a lifespan of 100,000 cycles for maintained operation and 50,000 cycles for momentary use at rated voltage and current. The switch includes options for LED or incandescent illumination, with LED rated for 100,000 hours of life. The terminals are available in standard sizes with up to 12 options, allowing for flexible wiring configurations. Typical applications include construction machinery, agricultural equipment, and on-highway transportation equipment, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Carling Technologies L-Series rocker switch, part number 89K2133, is a double pole, single throw (DPST) switch rated for 20A at 125VAC and 15A at 250VAC. It features a black actuator and is designed for panel mounting, fitting into standard mounting holes of 1.734 x 0.867 inches (44.0mm x 22.0mm). The switch is IP67 certified, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch operates effectively in a temperature range of -40°C to +85°C and is resistant to vibration, shock, moisture, and salt spray. It has a lifespan of 100,000 cycles for maintained operation and 50,000 cycles for momentary use at rated voltage and current. The switch includes options for LED or incandescent illumination, with LED rated for 100,000 hours of life. The terminals are available in standard sizes with up to 12 options, allowing for flexible wiring configurations. Typical applications include construction machinery, agricultural equipment, and on-highway transportation equipment, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches L21D1AC01-A7Z00-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Rocker, Dpst, 20A, Black; Switch Operation Carling Technologies - 89K2133 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, Black; Switch Operation Carling Technologies
89K2133
Switch, Rocker, Dpst, 20A, Black; Switch Operation Carling Technologies 89K2133
SWITCH, ROCKER, DPST, 20A, BLACK; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:L Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:L Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number L21D1AC01-A7Z00-000 89K2133
Product Name Switches - Rocker Switches Switch, Rocker, Dpst, 20A, Black; Switch Operation Carling Technologies
Rocker Actuator Concave (Curved) - Illuminated Rocker
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Fully Illuminated Paddle - GW12LJVD - NKK Switches
Specs
Rocker Actuator Paddle; Paddle - Illuminated
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
3 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details