Carling Technologies, Inc. Rocker Switches L16D1S001-AZZ00-000

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-L16D1S001-AZZ00-000-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switch

Rocker Switch

Buy Now Datasheet
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies - 32C7222 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies
32C7222
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies 32C7222
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:L Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:L Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker, L SERIES, NON-Lighted, SPDT, ON-OFF-ON, 22.1MM X 44.1MM MOUNTING - 70131614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, L SERIES, NON-Lighted, SPDT, ON-OFF-ON, 22.1MM X 44.1MM MOUNTING
70131614
Switch, Rocker, L SERIES, NON-Lighted, SPDT, ON-OFF-ON, 22.1MM X 44.1MM MOUNTING 70131614
L-Series Sealed Rocker Switches The L Series full-size sealed rocker switch is designed specifically to meet and exceed the hard environmental (shock, vibration, debris intrusion) of on- and off-road requirements. Its 22.1 mm × 44.1 mm mounting size is the industry standard for many bus, truck and heavy vehicle applications. Temperature Range: –40°C to +85°C; Contact Rating: 20 A @ 12 V; and IP67 rating, it offers total design flexibility and sets new standards for both performance and reliability. Making the right connections has never been easier with the L-Series Rocker Switch from Carling Technologies. Not only does this innovative switch offer total design flexibility, it has set new standards for both performance and reliability. It’s IP67 certified, and able to withstand temperatures from -40°C to +85°C. Features include countless switch and lamp circuit combinations, LED illuminated lenses or laser etched rockers, as well as hundreds of legend choices and several accessories.

L-Series Sealed Rocker Switches
The L Series full-size sealed rocker switch is designed specifically to meet and exceed the hard environmental (shock, vibration, debris intrusion) of on- and off-road requirements. Its 22.1 mm × 44.1 mm mounting size is the industry standard for many bus, truck and heavy vehicle applications. Temperature Range: –40°C to +85°C; Contact Rating: 20 A @ 12 V; and IP67 rating, it offers total design flexibility and sets new standards for both performance and reliability.
Making the right connections has never been easier with the L-Series Rocker Switch from Carling Technologies. Not only does this innovative switch offer total design flexibility, it has set new standards for both performance and reliability. It’s IP67 certified, and able to withstand temperatures from -40°C to +85°C. Features include countless switch and lamp circuit combinations, LED illuminated lenses or laser etched rockers, as well as hundreds of legend choices and several accessories.

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
L16D1S001-AZZ00-000
Switches - Rocker Switches L16D1S001-AZZ00-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 432-L16D1S001-AZZ00-000-ND 32C7222 70131614 L16D1S001-AZZ00-000
Product Name Rocker Switches Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies Switch, Rocker, L SERIES, NON-Lighted, SPDT, ON-OFF-ON, 22.1MM X 44.1MM MOUNTING Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw; SPST Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details