Carling Technologies, Inc. Toggle Switch; Contact Configuration Carling Technologies DC100-PB-B.

Description
Toggle Switch; Contact Configuration:SPST; Switch Operation:On-Off-On; Circuitry:SPST; Current Rating:10A; Features:Paddle Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Description
Toggle Switch; Contact Configuration:SPST; Switch Operation:On-Off-On; Circuitry:SPST; Current Rating:10A; Features:Paddle Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Contact Configuration Carling Technologies - 89F5527 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Contact Configuration Carling Technologies
89F5527
Toggle Switch; Contact Configuration Carling Technologies 89F5527
Toggle Switch; Contact Configuration:SPST; Switch Operation:On-Off-On; Circuitry:SPST; Current Rating:10A; Features:Paddle Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Toggle Switch; Contact Configuration:SPST; Switch Operation:On-Off-On; Circuitry:SPST; Current Rating:10A; Features:Paddle Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 89F5527
Product Name Toggle Switch; Contact Configuration Carling Technologies
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A22KB-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details