Carling Technologies, Inc. Switch, Toggle, Spdt, 20A, 250V; Switch Operation Carling Technologies DB225-PB-B

Description
SWITCH, TOGGLE, SPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, 250V; Switch Operation Carling Technologies - 93K6419 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 250V; Switch Operation Carling Technologies
93K6419
Switch, Toggle, Spdt, 20A, 250V; Switch Operation Carling Technologies 93K6419
SWITCH, TOGGLE, SPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches DB225-PB-B
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 93K6419 DB225-PB-B
Product Name Switch, Toggle, Spdt, 20A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Standards / Compliances RoHS
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details