Nylon Base Material, SPDT D-Series Toggle Switch
Series D switches have self-cleaning wiping action contacts suitable for both power and low-level switching, nylon flat or bat lever actuators and bushing/frame super structure for double-insulated requirements. UL recognized, CSA certified. Series rated at 10 A 125 VAC, 5 A 250 VAC, 1⁄2 HP 125-250 VAC, 10 A 28 VDC.
The D-series toggle switches are single pole and have ratings up to 20 A and 1-1⁄2 horsepower.
Toggle Switches SP ON-NONE-ON PADDLE BLACK
SWITCH, TOGGLE, SPDT, 10A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 70131566 | DB100-PB-B | DB100-PB-B | 73K0925 |
| Product Name | Switch,Toggle,NYLON INSULATED,SPDT,ON-NONE-ON,Solder/SPADE TerminalS | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 10A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Single Throw; SPST | |
| Terminal Type | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | RoHS | |
| Base Material | Plastic |