Carling Technologies, Inc. Switches - Toggle Switches DA225-PB-B

Description
SWITCH TOGGLE
Datasheet
Description
SWITCH TOGGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches DA225-PB-B
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies - 01C5641 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies
01C5641
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies 01C5641
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number DA225-PB-B 01C5641
Product Name Switches - Toggle Switches Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle
Toggle Actuator Paddle
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 2267080-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Subminiature Fully Illuminated Toggle - B12JJVCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers