Carling Technologies, Inc. Toggle Switches DA225-BB-B

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-DA225-BB-B-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-DA225-BB-B-ND
Toggle Switches 432-DA225-BB-B-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
DA225-BB-B
Toggle Switches DA225-BB-B
Toggle Switches

Toggle Switches

Buy Now Datasheet
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies - 93K6418 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies
93K6418
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies 93K6418
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches DA225-BB-B
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-DA225-BB-B-ND DA225-BB-B 93K6418 DA225-BB-B
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2099365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details