Carling Technologies, Inc. Toggle Switches DA221-BB-B

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-DA221-BB-B-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-DA221-BB-B-ND
Toggle Switches 432-DA221-BB-B-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Toggle Switch -  - Radwell International
Willingboro, NJ, United States
Toggle Switch
Toggle Switch
CARLING SWITCH Pilot Devices DA221-BB-B

CARLING SWITCH Pilot Devices DA221-BB-B

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
DA221-BB-B
Switches - Toggle Switches DA221-BB-B
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Toggle Switch, Spdt, 20A, 125V, Qc; Switch Operation Carling Technologies - 21J8568 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20A, 125V, Qc; Switch Operation Carling Technologies
21J8568
Toggle Switch, Spdt, 20A, 125V, Qc; Switch Operation Carling Technologies 21J8568
TOGGLE SWITCH, SPDT, 20A, 125V, QC; Switch Operation:On-None-Of f; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:D Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20A, 125V, QC; Switch Operation:On-None-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:D Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-DA221-BB-B-ND DA221-BB-B 21J8568
Product Name Toggle Switches Toggle Switch Switches - Toggle Switches Toggle Switch, Spdt, 20A, 125V, Qc; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers