SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches SP OFF-NONE-ON Black Paddle
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 93K6417 | DA220-PB-B | DA220-PB-B |
| Product Name | Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 20 amps | 20 amps | 20 amps |