Carling Technologies, Inc. Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies DA220-BB-B

Description
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies - 74K2389 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies
74K2389
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies 74K2389
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches DA220-BB-B
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 74K2389 DA220-BB-B
Product Name Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825142-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details