SWITCH, TOGGLE, SPST, 10A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches SP ON-NONE-OFF WIRE LEAD PADDLE BLK
1000 V (Min.) Dielectric Strength, D Series Toggle Switches
Series D switches have self-cleaning wiping action contacts suitable for both power and low-level switching, nylon flat or bat lever actuators and bushing/frame super structure for double-insulated requirements. UL recognized, CSA certified. Series rated at 10 A 125 VAC, 5 A 250 VAC, 1⁄2 HP 125-250 VAC, 10 A 28 VDC.
These toggle switches have nylon base material and polycarbonate bushing material.
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | DA105-PB-B | 74K2457 | DA105-PB-B | 70131565 |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Spst, 10A, 250V; Switch Operation Carling Technologies | Toggle Switches | Switch,Toggle,NYLON INSULATED,SPST,ON-NONE-OFF,WIRE TerminalS |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Paddle | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw |