Carling Technologies DA100-PB-B
1000 V (Min.) Dielectric Strength, D Series Toggle Switches
Series D switches have self-cleaning wiping action contacts suitable for both power and low-level switching, nylon flat or bat lever actuators and bushing/frame super structure for double-insulated requirements. UL recognized, CSA certified. Series rated at 10 A 125 VAC, 5 A 250 VAC, 1⁄2 HP 125-250 VAC, 10 A 28 VDC.
These toggle switches have nylon base material and polycarbonate bushing material.
Toggle Switches SP ON-NONE-OFF PADDLE BLACK
SWITCH, TOGGLE, SPST, 10A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8811202 | 432-DA100-PB-B-ND | 70131564 | DA100-PB-B | 73K0924 | DA100-PB-B |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Nylon Insulated, SPST, On-None-Off, Solder/Spade Terminals | Toggle Switches | Switch, Toggle, Spst, 10A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Tab | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | RoHS |