Carling Technologies DA100-BB-B
Toggle Switches SP ON-NONE-OFF BAT BLACK
1000 V (Min.) Dielectric Strength, D Series Toggle Switches
Series D switches have self-cleaning wiping action contacts suitable for both power and low-level switching, nylon flat or bat lever actuators and bushing/frame super structure for double-insulated requirements. UL recognized, CSA certified. Series rated at 10 A 125 VAC, 5 A 250 VAC, 1⁄2 HP 125-250 VAC, 10 A 28 VDC.
These toggle switches have nylon base material and polycarbonate bushing material.
SWITCH, TOGGLE, SPST, 10A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:D Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-DA100-BB-B-ND | 8811192 | DA100-BB-B | DA100-BB-B | 70131568 | 74K2456 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch,Toggle,NYLON INSULATED,SPST,ON-NONE-OFF,Solder/SPADE TerminalS | Switch, Toggle, Spst, 10A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST |