Carling Technologies, Inc. Carling CHG-A2A-001 Single Port USB, CV-Charger, Type C, 3.6A, 32VDC with Icon Legend CHG-A2A-001

Description
The innovative Carling USB CV-Charger is designed to charge electronic devices compatible with 2.0 or 3.1 USB types. It delivers fast charging times even in extreme temperatures and features a spring-loaded access door that automatically closes to safeguard its electronics, assuring prolonged safe and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-001 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB Type: 3.1 for Type C Power Indication: Bright green LED when charging is in progress Reverse Polarity: Yes 5,000 operating cycles per port Ingress Rated: IP64 for above-panel components Typical Applications: On and off-highway equipment Golf carts Lawn and garden equipment Marine Military Connection Type: Quick Connects or Connector Housings Connector: Carling VC2, VC1 housing Mating Terminals: Tyco/AMP for VC2 connector and Aptiv GT 630 Series V-Charger Application Video
Request a Quote Datasheet
Description
The innovative Carling USB CV-Charger is designed to charge electronic devices compatible with 2.0 or 3.1 USB types. It delivers fast charging times even in extreme temperatures and features a spring-loaded access door that automatically closes to safeguard its electronics, assuring prolonged safe and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-001 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB Type: 3.1 for Type C Power Indication: Bright green LED when charging is in progress Reverse Polarity: Yes 5,000 operating cycles per port Ingress Rated: IP64 for above-panel components Typical Applications: On and off-highway equipment Golf carts Lawn and garden equipment Marine Military Connection Type: Quick Connects or Connector Housings Connector: Carling VC2, VC1 housing Mating Terminals: Tyco/AMP for VC2 connector and Aptiv GT 630 Series V-Charger Application Video
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling CHG-A2A-001 Single Port USB, CV-Charger, Type C, 3.6A, 32VDC with Icon Legend - 11066 - Waytek, Inc.
Chanhassen, MN, United States
Carling CHG-A2A-001 Single Port USB, CV-Charger, Type C, 3.6A, 32VDC with Icon Legend
11066
Carling CHG-A2A-001 Single Port USB, CV-Charger, Type C, 3.6A, 32VDC with Icon Legend 11066
The innovative Carling USB CV-Charger is designed to charge electronic devices compatible with 2.0 or 3.1 USB types. It delivers fast charging times even in extreme temperatures and features a spring-loaded access door that automatically closes to safeguard its electronics, assuring prolonged safe and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-001 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB Type: 3.1 for Type C Power Indication: Bright green LED when charging is in progress Reverse Polarity: Yes 5,000 operating cycles per port Ingress Rated: IP64 for above-panel components Typical Applications: On and off-highway equipment Golf carts Lawn and garden equipment Marine Military Connection Type: Quick Connects or Connector Housings Connector: Carling VC2, VC1 housing Mating Terminals: Tyco/AMP for VC2 connector and Aptiv GT 630 Series V-Charger Application Video

The innovative Carling USB CV-Charger is designed to charge electronic devices compatible with 2.0 or 3.1 USB types. It delivers fast charging times even in extreme temperatures and features a spring-loaded access door that automatically closes to safeguard its electronics, assuring prolonged safe and reliable operation. The center LED indicates charging is in progress.

  • Carling CHG-A2A-001 Single Port USB, CV-Charger
  • Category: USB Charging Ports
  • Manufacturer: Carling Technologies
  • Operating Temperature: -40°F( -40°C) to 185°F (85°C)
  • Single USB charging port
  • USB Type: 3.1 for Type C
  • Power Indication: Bright green LED when charging is in progress
  • Reverse Polarity: Yes
  • 5,000 operating cycles per port
  • Ingress Rated: IP64 for above-panel components
  • Typical Applications:
    • On and off-highway equipment
    • Golf carts
    • Lawn and garden equipment
    • Marine
    • Military
  • Connection Type: Quick Connects or Connector Housings
  • Connector: Carling VC2, VC1 housing
  • Mating Terminals: Tyco/AMP for VC2 connector and Aptiv GT 630 Series
  • V-Charger Application Video
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 11066
Product Name Carling CHG-A2A-001 Single Port USB, CV-Charger, Type C, 3.6A, 32VDC with Icon Legend
Charger Type Automotive / Electrical Vehicle; On and off-highway equipment
Unlock Full Specs
to access all available technical data

Similar Products

Portable Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details