Carling Technologies, Inc. Carling Technologies BDB14-RA Battery Disconnect Switch, 300A, 24VDC BDB14-RA

Description
Carling Technologies BDB14-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft. 300A @ 24VDC: 3,000 Operation Operating Temp: -40°F (-40°C) to 185°F (85°C) Terminal Option: M14 Stud Mounting: M8 Circuits: On-Off Ingress Protection Rating: IP67 Lock compatible Battery Disconnect Switch https://www.youtube. com/embed/GRYrpaOFif o?origin=https://www .waytekwire.com
Request a Quote Datasheet
Description
Carling Technologies BDB14-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft. 300A @ 24VDC: 3,000 Operation Operating Temp: -40°F (-40°C) to 185°F (85°C) Terminal Option: M14 Stud Mounting: M8 Circuits: On-Off Ingress Protection Rating: IP67 Lock compatible Battery Disconnect Switch https://www.youtube. com/embed/GRYrpaOFif o?origin=https://www .waytekwire.com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies BDB14-RA Battery Disconnect Switch, 300A, 24VDC - 44051 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies BDB14-RA Battery Disconnect Switch, 300A, 24VDC
44051
Carling Technologies BDB14-RA Battery Disconnect Switch, 300A, 24VDC 44051
Carling Technologies BDB14-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft. 300A @ 24VDC: 3,000 Operation Operating Temp: -40°F (-40°C) to 185°F (85°C) Terminal Option: M14 Stud Mounting: M8 Circuits: On-Off Ingress Protection Rating: IP67 Lock compatible Battery Disconnect Switch https://www.youtube. com/embed/GRYrpaOFif o?origin=https://www .waytekwire.com
  • Carling Technologies BDB14-RA Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Carling Technologies
  • Designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft.
  • 300A @ 24VDC: 3,000 Operation
  • Operating Temp: -40°F (-40°C) to 185°F (85°C)
  • Terminal Option: M14 Stud
  • Mounting: M8
  • Circuits: On-Off
  • Ingress Protection Rating: IP67
  • Lock compatible

Battery Disconnect Switch

https://www.youtube.com/embed/GRYrpaOFifo?origin=https://www.waytekwire.com

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44051
Product Name Carling Technologies BDB14-RA Battery Disconnect Switch, 300A, 24VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-BC3R6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details