Carling Technologies, Inc. Carling Technologies BDA10-RA Battery Disconnect Switch, 250A BDA10-RA

Description
Carling Technologies BDA10-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Carling Technologies BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft. 100A @ 24VDC: 50,000 Operation 200A @ 24VDC: 20,000 Operation 250A @ 24VDC: 3,000 Operation Operating Temp: -40°F (-40°C) to 185°F (85°C) Terminal Option: M10 Stud Mounting: M8 Circuits: On-Off Ingress Protection Rating: IP67 Lock compatible Battery Disconnect Switch https://www.youtube. com/embed/GRYrpaOFif o?origin=https://www .waytekwire.com
Request a Quote Datasheet
Description
Carling Technologies BDA10-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Carling Technologies BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft. 100A @ 24VDC: 50,000 Operation 200A @ 24VDC: 20,000 Operation 250A @ 24VDC: 3,000 Operation Operating Temp: -40°F (-40°C) to 185°F (85°C) Terminal Option: M10 Stud Mounting: M8 Circuits: On-Off Ingress Protection Rating: IP67 Lock compatible Battery Disconnect Switch https://www.youtube. com/embed/GRYrpaOFif o?origin=https://www .waytekwire.com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies BDA10-RA Battery Disconnect Switch, 250A - 44081 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies BDA10-RA Battery Disconnect Switch, 250A
44081
Carling Technologies BDA10-RA Battery Disconnect Switch, 250A 44081
Carling Technologies BDA10-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Carling Technologies BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft. 100A @ 24VDC: 50,000 Operation 200A @ 24VDC: 20,000 Operation 250A @ 24VDC: 3,000 Operation Operating Temp: -40°F (-40°C) to 185°F (85°C) Terminal Option: M10 Stud Mounting: M8 Circuits: On-Off Ingress Protection Rating: IP67 Lock compatible Battery Disconnect Switch https://www.youtube. com/embed/GRYrpaOFif o?origin=https://www .waytekwire.com
  • Carling Technologies BDA10-RA Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Carling Technologies
  • Carling Technologies BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection.
  • The BD-Series is IP67 sealed and lock compatible. This allows operators to lock out the power enabling them to safely conduct maintenance on the application. The BD-Series can also be used as a security measure to help prevent theft.
  • 100A @ 24VDC: 50,000 Operation
  • 200A @ 24VDC: 20,000 Operation
  • 250A @ 24VDC: 3,000 Operation
  • Operating Temp: -40°F (-40°C) to 185°F (85°C)
  • Terminal Option: M10 Stud
  • Mounting: M8
  • Circuits: On-Off
  • Ingress Protection Rating: IP67
  • Lock compatible

Battery Disconnect Switch

https://www.youtube.com/embed/GRYrpaOFifo?origin=https://www.waytekwire.com

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44081
Product Name Carling Technologies BDA10-RA Battery Disconnect Switch, 250A
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Motor Disconnect Switches - KER480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details