Carling Technologies, Inc. Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies BD1-1A1

Description
BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
Datasheet
Description
BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies - 68AC5737 - Newark, An Avnet Company
Chicago, IL, United States
Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies
68AC5737
Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies 68AC5737
BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes

BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AC5737
Product Name Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details