Carling Technologies, Inc. Battery Disconnect Power Switch BD-Series

Description
Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of Poles 1 Pole Ratings 100A @ 24VDC: 50,000 Operation 200A @ 24VDC: 20,000 Operation 250A @ 24VDC: 3,000 Operation Circuits On-Off Dielectric Strength 50HZ, 550VAC Insulation Resistance Minimum of 100 Megohms 1 min @ 500VDC Base Material PBT glass enforced Actuator Style Ergonomic knob Actuator Material Nylon glass enforced Bracket Material Nylon glass enforced Terminal Options M10 Stud Mounting Method Screw Mount Mounting Hole Dimensions 2.75" diameter; 70.1 mm diameter
Datasheet
Description
Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of Poles 1 Pole Ratings 100A @ 24VDC: 50,000 Operation 200A @ 24VDC: 20,000 Operation 250A @ 24VDC: 3,000 Operation Circuits On-Off Dielectric Strength 50HZ, 550VAC Insulation Resistance Minimum of 100 Megohms 1 min @ 500VDC Base Material PBT glass enforced Actuator Style Ergonomic knob Actuator Material Nylon glass enforced Bracket Material Nylon glass enforced Terminal Options M10 Stud Mounting Method Screw Mount Mounting Hole Dimensions 2.75" diameter; 70.1 mm diameter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Power Switch - BD-Series - Carling Technologies, Inc.
Plainville, CT, USA
Battery Disconnect Power Switch
BD-Series
Battery Disconnect Power Switch BD-Series
Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of Poles 1 Pole Ratings 100A @ 24VDC: 50,000 Operation 200A @ 24VDC: 20,000 Operation 250A @ 24VDC: 3,000 Operation Circuits On-Off Dielectric Strength 50HZ, 550VAC Insulation Resistance Minimum of 100 Megohms 1 min @ 500VDC Base Material PBT glass enforced Actuator Style Ergonomic knob Actuator Material Nylon glass enforced Bracket Material Nylon glass enforced Terminal Options M10 Stud Mounting Method Screw Mount Mounting Hole Dimensions 2.75" diameter; 70.1 mm diameter

Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection.

Applications

On/Off Highway Equipment
Military
Marine

Specs

Number of Poles1 Pole
Ratings100A @ 24VDC: 50,000 Operation
200A @ 24VDC: 20,000 Operation
250A @ 24VDC: 3,000 Operation
CircuitsOn-Off
Dielectric Strength50HZ, 550VAC
Insulation ResistanceMinimum of 100 Megohms 1 min @ 500VDC
Base MaterialPBT glass enforced
Actuator StyleErgonomic knob
Actuator MaterialNylon glass enforced
Bracket MaterialNylon glass enforced
Terminal OptionsM10 Stud
Mounting MethodScrew Mount
Mounting Hole Dimensions2.75" diameter; 70.1 mm diameter
Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Disconnect Switches
Product Number BD-Series
Product Name Battery Disconnect Power Switch
Type Non-Fusible
Power DC
Phase Single Phase
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products