Carling Technologies, Inc. Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies AV1-4A211A-R00

Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies - 27AK1762 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
27AK1762
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies 27AK1762
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes

ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AK1762
Product Name Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details