Carling Technologies, Inc. Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies AV1-2A211B-R00

Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies - 27AK1745 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
27AK1745
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies 27AK1745
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AK1745
Product Name Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers