Carling Technologies, Inc. Selector Switches 700-A-BL

Description
Selector Switch 4 Position SP3T 4A (AC), 1A (DC) 125V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 4 Position SP3T 4A (AC), 1A (DC) 125V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 432-1260-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
432-1260-ND
Selector Switches 432-1260-ND
Selector Switch 4 Position SP3T 4A (AC), 1A (DC) 125V Panel Mount

Selector Switch 4 Position SP3T 4A (AC), 1A (DC) 125V Panel Mount

Buy Now Datasheet
Rotary Switch, 1Pole, 4Pos, 4A, 125V; No. Of Switch Positions Carling Technologies - 23C1448 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 4Pos, 4A, 125V; No. Of Switch Positions Carling Technologies
23C1448
Rotary Switch, 1Pole, 4Pos, 4A, 125V; No. Of Switch Positions Carling Technologies 23C1448
ROTARY SWITCH, 1POLE, 4POS, 4A, 125V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:125V; Product Range:700 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 4POS, 4A, 125V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:125V; Product Range:700 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
700-A-BL
Rotary Switches 700-A-BL
Rotary Switches MULTIPOS SP ROTARY OFF-ON-ON-ON

Rotary Switches MULTIPOS SP ROTARY OFF-ON-ON-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 432-1260-ND 23C1448 700-A-BL
Product Name Selector Switches Rotary Switch, 1Pole, 4Pos, 4A, 125V; No. Of Switch Positions Carling Technologies Rotary Switches
Current Rating 4.0 amps 4.0 amps
Features Has CSA Certification; Is UL listed
AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-10 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10H-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers