Carling Technologies, Inc. Switch, Rotary, 700 SERIES, MULTIPosition, OFF-ON-NONE-NONE, BLACK NYLON KNOB 700-1A-BL

Description
700 Series Rotary Switch, 1-Pole, 1.125 in. Dia. Features a nylon actuator in a metal clad construction along with a self-cleaning silver plated contact design Black color actuator. 100 Megohms (Min.) insulation resistance.
Datasheet
Description
700 Series Rotary Switch, 1-Pole, 1.125 in. Dia. Features a nylon actuator in a metal clad construction along with a self-cleaning silver plated contact design Black color actuator. 100 Megohms (Min.) insulation resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 700 SERIES, MULTIPosition, OFF-ON-NONE-NONE, BLACK NYLON KNOB - 70131648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, 700 SERIES, MULTIPosition, OFF-ON-NONE-NONE, BLACK NYLON KNOB
70131648
Switch, Rotary, 700 SERIES, MULTIPosition, OFF-ON-NONE-NONE, BLACK NYLON KNOB 70131648
700 Series Rotary Switch, 1-Pole, 1.125 in. Dia. Features a nylon actuator in a metal clad construction along with a self-cleaning silver plated contact design Black color actuator. 100 Megohms (Min.) insulation resistance.

700 Series Rotary Switch, 1-Pole, 1.125 in. Dia.

  • Features a nylon actuator in a metal clad construction along with a self-cleaning silver plated contact design
    Black color actuator. 100 Megohms (Min.) insulation resistance.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
700-1A-BL
Rotary Switches 700-1A-BL
Rotary Switches OFF-ON SOLDER LUG

Rotary Switches OFF-ON SOLDER LUG

Buy Now Datasheet
Rotary Switch,straight,spst,off-On,number Of Positions Carling Technologies - 23C8548 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch,straight,spst,off-On,number Of Positions Carling Technologies
23C8548
Rotary Switch,straight,spst,off-On,number Of Positions Carling Technologies 23C8548
Rotary Switch,STRAIGHT,SPST ,OFF-ON,Number Of Positions:2,QUICK CONNECT Terminal,ROTARY RoHS Compliant: Yes

Rotary Switch,STRAIGHT,SPST,OFF-ON,Number Of Positions:2,QUICK CONNECT Terminal,ROTARY RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 70131648 700-1A-BL 23C8548
Product Name Switch, Rotary, 700 SERIES, MULTIPosition, OFF-ON-NONE-NONE, BLACK NYLON KNOB Rotary Switches Rotary Switch,straight,spst,off-On,number Of Positions Carling Technologies
Actuator Type Knobbed Shaft
Current Rating 4.0 amps
AC Voltage Rating 125 volts
DC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 0033.3530-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details