Carling Technologies, Inc. Switches - Toggle Switches 6GM5E-73

Description
SWITCH TOGGLE
Datasheet
Description
SWITCH TOGGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
6GM5E-73
Switches - Toggle Switches 6GM5E-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Toggle Switch, Dpdt, 2A, 277Vac, Panel; Switch Operation Carling Technologies - 34C2338 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 2A, 277Vac, Panel; Switch Operation Carling Technologies
34C2338
Toggle Switch, Dpdt, 2A, 277Vac, Panel; Switch Operation Carling Technologies 34C2338
TOGGLE SWITCH, DPDT, 2A, 277VAC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G-Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277VRoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 2A, 277VAC, PANEL; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G-Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 6GM5E-73 34C2338
Product Name Switches - Toggle Switches Toggle Switch, Dpdt, 2A, 277Vac, Panel; Switch Operation Carling Technologies
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF Three Position (Center OFF)
Momentary Contact Switch Function On-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1899-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A18AH-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers