The F-Series single pole toggle switch is a general-purpose switch rated for up to 20A at 277VAC and suitable for low-voltage DC applications such as marine, food service, and industrial control. The 6FC57-73 TAB variant features a bat-style actuator with tab terminals, an On-Off-(On) circuit configuration, and a toggle length of 2.000 inches. It has a dielectric strength of 1000V, an electrical life of 25,000 cycles for the momentary function, and operates within a temperature range of 0°F to 150°F (-17.8°C to +65.6°C). The physical mounting dimensions include a .500 inch diameter mounting hole with a keyway and a .465 inch bushing length.
SWITCH, TOGGLE, SPDT, 15A, 250V; Contact Configuration:SPST; Switch Operation:On-Off-(On
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72R6967 |
| Product Name | Switch, Toggle, Spdt, 15A, 250V; Contact Configuration Carling Technologies |
| Poles | Single Pole (SP) |