SWITCH TOGGLE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 6FC53-73/TABS/POLY |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |