Carling Technologies, Inc. Rocker Switches 632122-2B-JN

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-632122-2B-JN-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-632122-2B-JN-ND
Rocker Switches 432-632122-2B-JN-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
632122-2B-JN
Switches - Rocker Switches 632122-2B-JN
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Illuminated Rocker Switch, Spst, 12A, 125Vac, Red; Switch Operation Carling Technologies - 96C8841 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Rocker Switch, Spst, 12A, 125Vac, Red; Switch Operation Carling Technologies
96C8841
Illuminated Rocker Switch, Spst, 12A, 125Vac, Red; Switch Operation Carling Technologies 96C8841
ILLUMINATED ROCKER SWITCH, SPST, 12A, 125VAC, RED; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:632 Series RoHS Compliant: Yes

ILLUMINATED ROCKER SWITCH, SPST, 12A, 125VAC, RED; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:632 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-632122-2B-JN-ND 632122-2B-JN 96C8841
Product Name Rocker Switches Switches - Rocker Switches Illuminated Rocker Switch, Spst, 12A, 125Vac, Red; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Process Sealed Subminiature Rocker - A28KB-CE - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details