Rocker Switch SPST 8A (AC) 125V Panel Mount, Snap-In
611 Series Rocker Switches
These double insulated miniature switches offer self-cleaning wiping action. Contact System Rating: 4 A, 250 VAC; 8 A, 125 VAC; 6(4) A, 250 VAC.UL recognized and CSA and VDE certified. Also features our unique Visi-Rocker two molded curved rocker for low-cost “ON” indication.
The miniature 611⁄621-Series switchesare double insulated and available in single or double pole. These snap-in mounting style switches are available with paddle, rocker or Visi-Rocker type actuators.
SWITCH, ROCKER, SPST, 8A, 250V, BLACK; Switch Operation:On-None-Of
SWITCH ROCKER SPST 8A 125V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-1253-ND | 70131600 | 76K1157 | 62116919-0-9-V |
| Product Name | Rocker Switches | Switch,Rocker,Miniature,CURVETTE,SPST,ON-NONE-OFF,.187TABS TerminalS,VISI--ROCKE | Switch, Rocker, Spst, 8A, 250V, Black; Switch Operation Carling Technologies | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |