Carling Technologies, Inc. Switches - Rocker Switches 62115919-0-8-V

Description
Win Source Part Number: 1039593-62115919-0-8 -V Category: Switches>Rocker Switches Series: 621 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black, Red Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 1634200-9; 1634200-2; CN202J11S115PQ; PRDDA1-16F-BB000; RC1083BBLKBLKFF0; RR812C1121; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 8A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 6211591908V,621-1591 908V,432-62115919-0- 8-V,AA1B014650521MT
Request a Quote
Description
Win Source Part Number: 1039593-62115919-0-8 -V Category: Switches>Rocker Switches Series: 621 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black, Red Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 1634200-9; 1634200-2; CN202J11S115PQ; PRDDA1-16F-BB000; RC1083BBLKBLKFF0; RR812C1121; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 8A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 6211591908V,621-1591 908V,432-62115919-0- 8-V,AA1B014650521MT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1039593-62115919-0-8-V - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1039593-62115919-0-8-V
Switches - Rocker Switches 1039593-62115919-0-8-V
Win Source Part Number: 1039593-62115919-0-8 -V Category: Switches>Rocker Switches Series: 621 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black, Red Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 1634200-9; 1634200-2; CN202J11S115PQ; PRDDA1-16F-BB000; RC1083BBLKBLKFF0; RR812C1121; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 8A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 6211591908V,621-1591 908V,432-62115919-0- 8-V,AA1B014650521MT

Win Source Part Number: 1039593-62115919-0-8-V
Category: Switches>Rocker Switches
Series: 621
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black, Red
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): 1634200-9; 1634200-2; CN202J11S115PQ; PRDDA1-16F-BB000; RC1083BBLKBLKFF0; RR812C1121;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 8A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 6211591908V,621-1591908V,432-62115919-0-8-V,AA1B014650521MT

Buy Now
Shenzhen, China
Switches - Rocker Switches
62115919-0-8-V
Switches - Rocker Switches 62115919-0-8-V
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1039593-62115919-0-8-V 62115919-0-8-V
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A18HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details