These double insulated miniature switches offer self-cleaning wiping action. Contact System Rating: 4 A, 250 VAC; 8 A, 125 VAC; 6(4) A, 250 VAC.UL recognized and CSA and VDE certified. Also features our unique Visi-Rocker two molded curved rocker for low-cost “ON” indication.
SWITCH, ROCKER, SPDT, 8A, 250V, BLACK; Switch Operation:On-None-On
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-62111421-0-0-N-ND | 70131596 | 79K4495 | 62111421-0-0-N |
| Product Name | Rocker Switches | Switch,Rocker,Miniature,Curvette,SPDT,ON-NONE-ON,Solder Terminals,Black Rocker | Switch, Rocker, Spdt, 8A, 250V, Black; Switch Operation Carling Technologies | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |