Manufacturer: Carling Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034219-61015421-0-0
Packaging: Bulk
Categories: Rocker Switches
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
6101542100 ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1034219-61015421-0-0 | 49H5722 |
| Product Name | Rocker Switches - 61015421-0-0 | 6101542100 Rohs Compliant Carling Technologies |
| Switch Type | Toggle |