Carling Technologies, Inc. Carling Technologies 380-08811 Dress Face Nut, Knurled Black, 15/32" Threads 380-08811

Description
Carling Technologies 380-08811 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet
Description
Carling Technologies 380-08811 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies 380-08811 Dress Face Nut, Knurled Black, 15/32
Chanhassen, MN, United States
Carling Technologies 380-08811 Dress Face Nut, Knurled Black, 15/32" Threads
44213
Carling Technologies 380-08811 Dress Face Nut, Knurled Black, 15/32" Threads 44213
Carling Technologies 380-08811 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles Half boot style allows any handle length to protrude through (round handles only)
  • Carling Technologies 380-08811 Dress Face Nuts
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Color: Black
  • Thread Size: 15/32"
  • Provides protection from weather and salt spray
  • Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles
  • Half boot style allows any handle length to protrude through (round handles only)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Nuts
Product Number 44213
Product Name Carling Technologies 380-08811 Dress Face Nut, Knurled Black, 15/32" Threads
Size 15/32"
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Flange Nuts - 20006 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/2"; 1/2-13
Material Stainless Steel; 303 Stainless Steel
View Details
Slotted Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details