Carling Technologies, Inc. Carling Technologies 380-08810 Dress Face Nut, Knurled Nickel, 15/32" Threads 380-08810

Description
Carling Technologies 380-08810 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet
Description
Carling Technologies 380-08810 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches Half boot style allows any handle length to protrude through (round handles only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies 380-08810 Dress Face Nut, Knurled Nickel, 15/32
Chanhassen, MN, United States
Carling Technologies 380-08810 Dress Face Nut, Knurled Nickel, 15/32" Threads
44212
Carling Technologies 380-08810 Dress Face Nut, Knurled Nickel, 15/32" Threads 44212
Carling Technologies 380-08810 Dress Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches Half boot style allows any handle length to protrude through (round handles only)
  • Carling Technologies 380-08810 Dress Face Nuts
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Thread Size: 15/32"
  • Provides protection from weather and salt spray
  • Full boot style fits over switches
  • Half boot style allows any handle length to protrude through (round handles only)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Nuts
Product Number 44212
Product Name Carling Technologies 380-08810 Dress Face Nut, Knurled Nickel, 15/32" Threads
Size 15/32"
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Threaded Locknuts - 7211853 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG11
Material Bronze
View Details
2 suppliers
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
Spherical Flanged Assemblies - 39309 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details