Toggle Switches Sub Mini Toggle Switch, 1A 125VAC 28VDC, 1 Pole, ON-OFF-ON, PC Mount
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 2S1-MSP3-T2-B2-M7RE | 2S1-MSP3-T2-B2-M7RE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |