Toggle Switches Sealed Mini Toggle Switch, 5A 125VAC/28VDC, 2A 250VAC, ON-OFF-(ON), PCB
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 2M1H-SP5-TK-BK-M2QE | 2M1H-SP5-TK-BK-M2QE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Switch Function | Momentary | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-Mom |