Carling Technologies, Inc. Toggle Switches 2M1-SP3-T1-B1-M2QE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1169-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1169-ND
Toggle Switches 432-1169-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, MINI Toggle, 1 POLE, ON-OFF-ON,PCB - 70131680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MINI Toggle, 1 POLE, ON-OFF-ON,PCB
70131680
Switch, MINI Toggle, 1 POLE, ON-OFF-ON,PCB 70131680
SPDT 2M-Series Miniature Toggle Switch Stainless steel housing Contact Rating: 5 A @ 125 VAC or 28 VDC, 2 A @ 250 VAC Operating Temperature: –30°C to +85°C Stainless Steel Housing Epoxy Sealed UL/CSA Approved

SPDT 2M-Series Miniature Toggle Switch

  • Stainless steel housing
  • Contact Rating: 5 A @ 125 VAC or 28 VDC, 2 A @ 250 VAC
  • Operating Temperature: –30°C to +85°C
  • Stainless Steel Housing
  • Epoxy Sealed
  • UL/CSA Approved
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2M1-SP3-T1-B1-M2QE
Toggle Switches 2M1-SP3-T1-B1-M2QE
Toggle Switches Mini Toggle SP PCB ON-OFF-ON

Toggle Switches Mini Toggle SP PCB ON-OFF-ON

Buy Now Datasheet
Switches - Toggle Switches 2M1-SP3-T1-B1-M2QE
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1169-ND 70131680 2M1-SP3-T1-B1-M2QE 2M1-SP3-T1-B1-M2QE
Product Name Toggle Switches Switch, MINI Toggle, 1 POLE, ON-OFF-ON,PCB Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Light Switches - 1962308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.65 inch (42 mm)
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details