Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 5A 125V
Toggle Switches Toggle PC MNT ON -NONE -ON
SPDT 2M-Series Miniature Toggle Switch
TOGGLE SWITCH, SPDT, 5A, 28VDC, THT; Switch Operation:On-None-On
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1168-ND | 2M1-SP1-T1-B1-M2QE | 2M1-SP1-T1-B1-M2QE | 70131679 | 73K3125 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, MINI Toggle, 1 POLE, ON-NONE-ON, PCB | Toggle Switch, Spdt, 5A, 28Vdc, Tht; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |