Win Source Part Number: 996170-2GM64-D-2B-B
Category: Switches>Toggle Switches
Series: G
Termination Style: Screw Terminal
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPDT
Switch Function: On-Off-On
Actuator Length: 17.45mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Current Rating (Amps): 6A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 2GM64D2BB,432-2GM64-
Toggle Switches G-Series Toggle Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 996170-2GM64-D-2B-B | 2GM64-D-2B-B | 2GM64-D-2B-B |
| Product Name | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | |
| Standards / Compliances | RoHS | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off-On |