Carling Technologies, Inc. Toggle Switches 2GM56-73

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-2GM56-73-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-2GM56-73-ND
Toggle Switches 432-2GM56-73-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Switches - Toggle Switches - 1002443-2GM56-73 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1002443-2GM56-73
Switches - Toggle Switches 1002443-2GM56-73
Win Source Part Number: 1002443-2GM56-73 Category: Switches>Toggle Switches Series: G Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-2GM56-73,GGG-360 56000,62156419E0N

Win Source Part Number: 1002443-2GM56-73
Category: Switches>Toggle Switches
Series: G
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-2GM56-73,GGG-36056000,62156419E0N

Buy Now
Switches - Toggle Switches - 2GM56-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2GM56-73
Switches - Toggle Switches 2GM56-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2GM56-73
Toggle Switches 2GM56-73
Toggle Switches BAT STYL TOGGLE DPDT ON-OFF-ON PC TAIL

Toggle Switches BAT STYL TOGGLE DPDT ON-OFF-ON PC TAIL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-2GM56-73-ND 1002443-2GM56-73 2GM56-73 2GM56-73
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A24AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details