Toggle Switch DPDT Panel Mount
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.
SWITCH TOGGLE DPDT 15A 125V
Toggle Switches DPDT ON-OFF-ON
SWITCH, TOGGLE, DPDT, 15A, 125V; Switch Operation:On-Off-On;
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1084-ND | 8798308 | 70131545 | 2GM54-73 | 2GM54-73 | 73K2473 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Heavy Duty, AC Rated, DPDT, On-Off-On, Screw Terminals | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 15A, 125V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |