Toggle Switch DPDT Panel Mount
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 15A 125V
Toggle Switches DPDT ON-OFF-ON
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1083-ND | 8798304 | 70131544 | 73K1414 | 2GM51-73 | 2GM51-73 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, AC Rated, Heavy Duty, DPDT, On-Off-On, Spade Terminals | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |