Carling Technologies, Inc. Toggle Switches 2GM50-73

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1248-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1248-ND
Toggle Switches 432-1248-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 2GM50-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2GM50-73
Switches - Toggle Switches 2GM50-73
SWITCH TOGGLE DPDT 15A 125V

SWITCH TOGGLE DPDT 15A 125V

Supplier's Site
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies - 86K9805 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies
86K9805
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies 86K9805
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2GM50-73
Toggle Switches 2GM50-73
Toggle Switches 15 A DPDT ON-OFF-ON

Toggle Switches 15 A DPDT ON-OFF-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1248-ND 2GM50-73 86K9805 2GM50-73
Product Name Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 186239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details