Win Source Part Number: 1068425-2GL54-B3
Category: Switches>Toggle Switches
Series: G
Termination Style: Screw Terminal
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 31.75mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): 2NT1-3; 12TS15-7; 12TS15-1; 647H; 646H; 649H;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 2GL54B3,6211691609G,
Toggle Switches G-Series Toggle Switch
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1068425-2GL54-B3 | 2GL54-B3 | 2GL54-B3 |
| Product Name | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ||
| Terminal Type | Screw Terminals; Screw Terminal |