Toggle Switch DPDT Panel Mount
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.
SWITCH, TOGGLE, DPDT, 15A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 15A 125V
Toggle Switches DPDT ON NONE ON
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8798285 | 432-1082-ND | 70131542 | 73K1413 | 2GL54-73 | 2GL54-73 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Heavy Duty, AC Rated, DPDT, On-None-On, Screw Terminals | Switch, Toggle, Dpdt, 15A, 125V; Switch Operation Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-None-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | RoHS |